Weidmuller Interface Modules 8537260000

Description
9 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Male 14-24 AWG
Request a Quote Datasheet
Description
9 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Male 14-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 8537260000-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
8537260000-ND
Interface Modules 8537260000-ND
9 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Male 14-24 AWG

9 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Male 14-24 AWG

Buy Now Datasheet
Interface Modules - 4381-8537260000-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
4381-8537260000-ND
Interface Modules 4381-8537260000-ND
INTERFACE MOD DSUB MALE 9POS

INTERFACE MOD DSUB MALE 9POS

Buy Now Datasheet
Interface Modules - 8537260000 - ODG (Origin Data Global)
Shenzhen, China
Interface Modules
8537260000
Interface Modules 8537260000
INTERFACE MOD DSUB MALE 9POS

INTERFACE MOD DSUB MALE 9POS

Supplier's Site Datasheet
Rs Sd9 Sz Weidmuller - 40K6103 - Newark, An Avnet Company
Chicago, IL, United States
Rs Sd9 Sz Weidmuller
40K6103
Rs Sd9 Sz Weidmuller 40K6103
RS SD9 SZ

RS SD9 SZ

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number 8537260000-ND 8537260000 40K6103
Product Name Interface Modules Interface Modules Rs Sd9 Sz Weidmuller
Voltage Rating 125 to 150 volts 125 to 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1045632-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 38.000 GHz
View Details
BNC Male Το SMA Male RF Adapter - ET-BMS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug
View Details
Coaxial Adapters - 7123090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
Cable Connectors - NCK-FG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details