Altech Corp. Interface Modules 8971.3

Description
Position Interface Module To
Request a Quote Datasheet
Description
Position Interface Module To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 8971.3-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
8971.3-ND
Interface Modules 8971.3-ND
Position Interface Module To

Position Interface Module To

Buy Now Datasheet
Interface Modules - 8971.3 - ODG (Origin Data Global)
Shenzhen, China
Interface Modules
8971.3
Interface Modules 8971.3
INTERFACE MODULE DM4-S3 DM 3A DI

INTERFACE MODULE DM4-S3 DM 3A DI

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 8971.3-ND 8971.3
Product Name Interface Modules Interface Modules
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Frequency 4.000 GHz
View Details
Coax Connectors - 1052207-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Cable Connectors - NCK-FG-T50P-3 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Quad Connector, TNC - 190052 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details