DigiKey Datasheets for RF Isolators and RF Circulators

RF isolators and RF circulators are passive devices used to control the propagation of an RF signal.
RF Isolators and RF Circulators: Learn more

Page: 1 2 3 4 5
Product Name Notes
1-2GHZ ISLTR 10W N-TYPE
1-2GHZ ISLTR 10W SMA
1.7-2.4GHZ ISLTR 10W SMA
10-15 GHz Waveguide Circulator,
12-18GHZ ISLTR 30W SMA
12.4-18 GHz Waveguide Circulator
14 GHz to 16 GHz Linear to Circu
18-26.5 GHz Waveguide Circulator
18-26.5GHZ ISLTR 10W 2.92MM HERM
18-26.5GHZ ISLTR 10W 2.92MM
18-26.5GHZ ISLTR 50W SMA
18-26.5GHZ ISLTR 5W SMA
1805-1880 MHZ SMT ISOLATOR
1930-1990 MHZ SMT ISOLATOR
2-4GHZ ISLTR 10W SMA
2-6GHZ ISLTR 10W SMA
2110-2170 MHZ SMT ISOLATOR
22-33GHZ ISLTR 10W 2.92MM
26 GHz to 33 GHz Linear to Circu
26.5-40 GHz Waveguide Circulator
26.5-40GHZ ISLTR 10W 2.92MM(F-M)
26.5-40GHZ ISLTR 10W 2.92MM
2620-2690 MHZ SMT ISOLATOR
35-42.5GHZ ISLTR 10W 2.4MM
4-8GHZ ISLTR 10W SMA
4-8GHZ ISLTR 30W SMA
57.5 GHz to 62.5 GHz Linear to C
6-18GHZ ISLTR 10W SMA(F-M)
6-18GHZ ISLTR 10W SMA(M-F)
6-18GHZ ISLTR 10W SMA
7-10 GHz Waveguide Circulator, W
7-12.4GHZ ISLTR 10W SMA
8-12GHZ ISLTR 30W SMA(M)
8-12GHZ ISLTR 30W SMA
8-18GHZ ISLTR 10W SMA
800-900MHZ ISLTR 100W SMA
9.2-12.4 GHz Waveguide Circulato
CIR 1-2GHZ SMA 10W
CIR 1.7-2.4GHZ SMA 10W
CIR 18-26.5GHZ 2.92MM 10W
CIR 18-26.5GHZ SMA 50W
CIR 2-4GHZ N-TYPE 100W
CIR 2-4GHZ SMA 100W
CIR 2-4GHZ SMA 10W
CIR 22-33GHZ 2.92MM 10W
CIR 26.5-40GHZ 2.92MM 10W
CIR 3-5GHZ SMA 10W
CIR 32-36GHZ 2.92MM 10W
CIR 4-8GHZ SMA 10W
CIR 4-8GHZ SMA 80W
CIR 7-12.4GHZ SMA 10W
CIR 700-800MHZ SMA 10W
CIR 8-12GHZ SMA 10W
CIR 8-18GHZ SMA 10W
CIR 800-960MHZ SMA 10W
CIRCULATOR 0.135-0.175 GHZ 150 W
CIRCULATOR 0.33-0.403 GHZ 150 W
CIRCULATOR 0.38-0.46 GHZ 1000 W
CIRCULATOR 0.45-0.52 GHZ 150 W S
CIRCULATOR 0.45-0.52 GHZ 150 W T
CIRCULATOR 0.698-0.96 GHZ 1000 W
CIRCULATOR 0.7-0.8 GHZ 10 W SMA
CIRCULATOR 0.7-0.8 GHZ 300 W SMA
CIRCULATOR 0.8-0.96 GHZ 10 W SMA
CIRCULATOR 1-2 GHZ 10 W SMA
CIRCULATOR 1.7-2.2 GHZ 10 W SMA
CIRCULATOR 1.7-2.2 GHZ 10 W TYPE
CIRCULATOR 1.7-2.4 GHZ 10 W SMA
CIRCULATOR 18-26.5 GHZ 25 W SMA
CIRCULATOR 2-4 GHZ 10 W SMA
CIRCULATOR 2-6 GHZ 25 W SMA
CIRCULATOR 4-8 GHZ 10 W SMA
CIRCULATOR 6-18 GHZ 10 W SMA
CIRCULATOR 7-12.4 GHZ 10 W SMA
CIRCULATOR 8-18 GHZ 10 W SMA
CIRCULATOR WITH 12 DB ISOLATION
CIRCULATOR WITH 14 DB ISOLATION
CIRCULATOR WITH 15 DB ISOLATION
Circulator With 16 dB Isolation
CIRCULATOR WITH 17 DB ISOLATION
CIRCULATOR WITH 18 DB ISOLATION
CIRCULATOR WITH 19 DB ISOLATION
Circulator With 20 dB Isolation
CIRCULATOR WITH 32 DB ISOLATION
CIRCULATOR, 2400MHZ - 2500MHZ, 2
CIRCULATOR, 2490MHZ - 2690MHZ, 1
CIRCULATOR, 3300MHZ - 3800MHZ, 7
CIRCULATOR, 4500MHZ - 5000MHZ, 1
CIRCULATOR, DROPIN; 978-1090 MHZ
CIRCULATOR, ROBUST LEAD
Dual Junction Circulator With 32
Dual Junction Circulator with 36
Dual Junction Circulator with 40
Dual Junction Isolator With 32 d
Dual Junction Isolator with 36 d
Dual Junction Isolator with 40 d
High Power Circulator With 16 dB
High Power Circulator with 18 dB
High Power Circulator with 20 dB
High Power Isolator With 16 dB I
High Power Isolator with 18 dB I
High Power Isolator With 20 dB I
ISOLATOR 2.92MM JACK 26.5GHZ-40G
ISOLATOR SMA JACK 1.7GHZ-2.2GHZ
ISOLATOR SMA JACK 1.7GHZ-2.4GHZ
ISOLATOR SMA JACK 135MHZ-175MHZ1
ISOLATOR SMA JACK 17.3GHZ-22GHZ
ISOLATOR SMA JACK 18GHZ-26GHZ 1
ISOLATOR SMA JACK 1GHZ-2GHZ 10 W
ISOLATOR SMA JACK 2GHZ-10GHZ 10
ISOLATOR SMA JACK 2GHZ-4GHZ 10 W
ISOLATOR SMA JACK 2GHZ-6GHZ 20 W
ISOLATOR SMA JACK 2GHZ-8GHZ 10 W
ISOLATOR SMA JACK 3.5GHZ-12.8GHZ
ISOLATOR SMA JACK 380MHZ-460MHZ1
ISOLATOR SMA JACK 450MHZ-520MHZ1
ISOLATOR SMA JACK 4GHZ-18GHZ 10
ISOLATOR SMA JACK 4GHZ-8GHZ 10 W
ISOLATOR SMA JACK 698MHZ-960MHZ1
ISOLATOR SMA JACK 6GHZ-18GHZ 10
ISOLATOR SMA JACK 7GHZ-12.4GHZ 1
ISOLATOR SMA JACK 800MHZ-900MHZ1
ISOLATOR SMA JACK 8GHZ-18GHZ 10
ISOLATOR SMA JACK 8GHZ-20GHZ 10
ISOLATOR TYPE N JACK 1.7GHZ-2.2G
ISOLATOR TYPE N JACK 135MHZ-175M
ISOLATOR TYPE N JACK 1GHZ-2GHZ 1
ISOLATOR TYPE N JACK 330MHZ-403M
ISOLATOR TYPE N JACK 380MHZ-460M
ISOLATOR TYPE N JACK 450MHZ-520M
ISOLATOR TYPE N JACK 698MHZ-960M
ISOLATOR WITH 12 DB ISOLATION FR
Isolator With 13 dB Isolation Fr
Isolator With 14 dB Isolation Fr
Isolator With 15 dB Isolation Fr
Isolator With 16 dB Isolation Fr
Isolator With 17 dB Isolation Fr
Isolator With 18 dB Isolation Fr
Isolator With 20 dB Isolation Fr
ISOLATOR WITH 21 DB ISOLATION FR
NOISE GEN 33000 MHZ - 50 GHZ 28
Precision Calibrated, Output Iso
WG CIRCULATOR WR-42 18-26.5 GHZ
WG CIRCULATOR WR-62 12.4-18 GHZ
WG ISOLATOR WR-10 75-110 GHZ 25
WG ISOLATOR WR-15 50-75 GHZ 25 D
WG ISOLATOR WR-19 40-60 GHZ 25 D
WG ISOLATOR WR-22 33-50 GHZ 25 D
WG ISOLATOR WR-22 33-50 GHZ
WG ISOLATOR WR-28 26.5-40 GHZ 25
WG ISOLATOR WR-28 26.5-40 GHZ
WR-10 Waveguide Circulator, 82.2
WR-10 Waveguide Circulator, 92 G
WR-112 Waveguide Isolator from 7
WR-12 Waveguide Circulator, 64.5
WR-12 Waveguide Circulator, 76 G
WR-12 Waveguide Isolator from 64
WR-12 Waveguide Isolator from 76
WR-137 Waveguide Circulator, 5.3
WR-137 Waveguide Isolator from 5
WR-15 Waveguide Circulator, 61 G
WR-15 Waveguide Circulator, 65 G
WR-15 WAVEGUIDE ISOLATOR FROM 49
WR-15 Waveguide Isolator from 56
WR-15 Waveguide Isolator from 61
WR-15 Waveguide Isolator from 65
WR-22 Waveguide Circulator, 32.9
WR-22 WAVEGUIDE CIRCULATOR, 40 G
WR-22 Waveguide Isolator from 32
WR-22 Waveguide Isolator from 33
WR-22 Waveguide Isolator from 40
WR-28 Waveguide Circulator, 26.5
WR-28 Waveguide Isolator from 26
WR-34 Waveguide Circulator, 21.7
WR-34 WAVEGUIDE ISOLATOR FROM 21
WR-42 Waveguide Circulator, 17.6
WR-42 Waveguide Isolator from 17
WR-42 Waveguide Isolator from 18
WR-51 Waveguide Circulator, 14.5
WR-51 Waveguide Isolator from 14
WR-62 Waveguide Circulator, 11.9
WR-62 Waveguide Isolator from 11
WR-62 Waveguide Isolator from 12
WR-75 Waveguide Circulator, 9.84
WR-75 Waveguide Isolator from 10
WR-75 Waveguide Isolator from 9.
WR-90 Waveguide Circulator, 8.2
WR-90 Waveguide Isolator from 8.

<< Prev