Fairview Microwave Inc. RF Circulators and Isolators SFC3340S

Description
CIRCULATOR 0.33-0.403 GHZ 150 W
Request a Quote Datasheet
Description
CIRCULATOR 0.33-0.403 GHZ 150 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFC3340S-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFC3340S-ND
RF Circulators and Isolators 5328-SFC3340S-ND
CIRCULATOR 0.33-0.403 GHZ 150 W

CIRCULATOR 0.33-0.403 GHZ 150 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFC3340S-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 8 to 18GHz - UIYBDC1920B - UIY Inc.
Specs
Component Circulator
Package Size 19mm x 20.3mm x 14mm
Frequency Range: 8000 to 18000 MHz
View Details
Drop-In Circulators - NDC6466K - kTB Solutions
Specs
Component Circulator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details