Pasternack RF Circulators and Isolators PE83CR1047

Description
CIRCULATOR WITH 15 DB ISOLATION
Request a Quote Datasheet
Description
CIRCULATOR WITH 15 DB ISOLATION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83CR1047-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83CR1047-ND
RF Circulators and Isolators 6099-PE83CR1047-ND
CIRCULATOR WITH 15 DB ISOLATION

CIRCULATOR WITH 15 DB ISOLATION

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83CR1047-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC4040A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1700 to 3000 MHz
Isolation 16 dB
View Details
Waveguide Circulator 12 to 18GHz - UIYWC3842A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 33.3mm x 42mm x 38mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details