Pasternack RF Circulators and Isolators PE8411

Description
Circulator With 18 dB Isolation
Request a Quote Datasheet
Description
Circulator With 18 dB Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE8411-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE8411-ND
RF Circulators and Isolators 6099-PE8411-ND
Circulator With 18 dB Isolation

Circulator With 18 dB Isolation

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE8411-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI9650H - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 470 MHz
Isolation 40 dB
View Details
Dual Junction Microstrip Circulator 14 to 18GHz - UIYDMC87B - UIY Inc.
Specs
Component Circulator
Package Size 8mm x 7mm x 2.5mm
Frequency Range: 14000 to 18000 MHz
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details