Pasternack RF Circulators and Isolators PE8425

Description
High Power Isolator With 20 dB I
Request a Quote Datasheet
Description
High Power Isolator With 20 dB I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE8425-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE8425-ND
RF Circulators and Isolators 6099-PE8425-ND
High Power Isolator With 20 dB I

High Power Isolator With 20 dB I

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE8425-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI2528C - kTB Solutions
Specs
Component Isolator
Frequency Range: 2700 to 6200 MHz
Isolation 16 dB
View Details
RF Circulator Coaxial 4.0 to 7.2GHz - UIYCC1522A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details