Pasternack RF Circulators and Isolators PE83IR000

Description
7-12.4GHZ ISLTR 10W SMA
Request a Quote Datasheet
Description
7-12.4GHZ ISLTR 10W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83IR000-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83IR000-ND
RF Circulators and Isolators 6099-PE83IR000-ND
7-12.4GHZ ISLTR 10W SMA

7-12.4GHZ ISLTR 10W SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83IR000-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI1626B - kTB Solutions
Specs
Component Isolator
Frequency Range: 3700 to 5000 MHz
Isolation 20 dB
View Details
Coaxial Broadband Circulator 1 to 2GHz - UIYBCC6466A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details