Pasternack RF Circulators and Isolators PE-W15CR002

Description
WR-15 Waveguide Circulator, 65 G
Request a Quote Datasheet
Description
WR-15 Waveguide Circulator, 65 G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE-W15CR002-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE-W15CR002-ND
RF Circulators and Isolators 6099-PE-W15CR002-ND
WR-15 Waveguide Circulator, 65 G

WR-15 Waveguide Circulator, 65 G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE-W15CR002-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC-4000-8000-K3-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 15 dB
View Details
Broadband Isolator drop in type 1 to 2GHz - UIYBDI6466A - UIY Inc.
Specs
Component Isolator
Package Size 64mm x 66mm x 26mm
Frequency Range: 1000 to 2000 MHz
View Details