Fairview Microwave Inc. RF Circulators and Isolators SFC1317N

Description
CIRCULATOR 0.135-0.175 GHZ 150 W
Request a Quote Datasheet
Description
CIRCULATOR 0.135-0.175 GHZ 150 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFC1317N-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFC1317N-ND
RF Circulators and Isolators 5328-SFC1317N-ND
CIRCULATOR 0.135-0.175 GHZ 150 W

CIRCULATOR 0.135-0.175 GHZ 150 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFC1317N-ND
Product Name RF Circulators and Isolators
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type Dual Junction 2 to 4GHz - UIYBDI6434A - UIY Inc.
Specs
Component Isolator
Package Size 64mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
Coaxial Circulators - NCC6466K - kTB Solutions
Specs
Component Circulator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details