Pasternack RF Circulators and Isolators PE8413

Description
Circulator With 20 dB Isolation
Request a Quote Datasheet
Description
Circulator With 20 dB Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE8413-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE8413-ND
RF Circulators and Isolators 6099-PE8413-ND
Circulator With 20 dB Isolation

Circulator With 20 dB Isolation

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE8413-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-18000-26500-10-5-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 18000 to 26500 MHz
Isolation 16 dB
View Details
Broadband Isolator drop in 18 to 26.5GHz - UIYBDI1024A - UIY Inc.
Specs
Component Isolator
Package Size 10mm x 24mm x 9.3mm
Frequency Range: 18000 to 26500 MHz
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details