Pasternack RF Circulators and Isolators PE-W28IR001

Description
WR-28 Waveguide Isolator from 26
Request a Quote Datasheet
Description
WR-28 Waveguide Isolator from 26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE-W28IR001-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE-W28IR001-ND
RF Circulators and Isolators 6099-PE-W28IR001-ND
WR-28 Waveguide Isolator from 26

WR-28 Waveguide Isolator from 26

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE-W28IR001-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC2528B - kTB Solutions
Specs
Component Circulator
Frequency Range: 800 to 4000 MHz
Isolation 20 dB
View Details
Microstrip Circulator 7 to 9.5GHz - UIYMC77A - UIY Inc.
Specs
Component Circulator
Package Size 7mm x 7mm x 3.5mm
Frequency Range: 7000 to 9500 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details