Pasternack RF Circulators and Isolators PE-W15IR004

Description
WR-15 WAVEGUIDE ISOLATOR FROM 49
Request a Quote Datasheet
Description
WR-15 WAVEGUIDE ISOLATOR FROM 49
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE-W15IR004-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE-W15IR004-ND
RF Circulators and Isolators 6099-PE-W15IR004-ND
WR-15 WAVEGUIDE ISOLATOR FROM 49

WR-15 WAVEGUIDE ISOLATOR FROM 49

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE-W15IR004-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI6237A - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 8000 MHz
Isolation 13 dB
View Details
Broadband Isolator drop in type 2 to 4GHz - UIYBDI3234A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details