Fairview Microwave Inc. RF Circulators and Isolators SFI1722S

Description
ISOLATOR SMA JACK 1.7GHZ-2.2GHZ
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 1.7GHZ-2.2GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI1722S-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI1722S-ND
RF Circulators and Isolators 5328-SFI1722S-ND
ISOLATOR SMA JACK 1.7GHZ-2.2GHZ

ISOLATOR SMA JACK 1.7GHZ-2.2GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI1722S-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 1.35 to 2.7GHz - UIYBDI5049A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
Drop-In Circulators - NDC3538X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details