Fairview Microwave Inc. RF Circulators and Isolators SFC3846N

Description
CIRCULATOR 0.38-0.46 GHZ 1000 W
Request a Quote Datasheet
Description
CIRCULATOR 0.38-0.46 GHZ 1000 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFC3846N-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFC3846N-ND
RF Circulators and Isolators 5328-SFC3846N-ND
CIRCULATOR 0.38-0.46 GHZ 1000 W

CIRCULATOR 0.38-0.46 GHZ 1000 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFC3846N-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 300 to 475MHz - UIYBDI6060H - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 300 to 475 MHz
View Details
Drop-In Isolators - NDI1623D - kTB Solutions
Specs
Component Isolator
Frequency Range: 5000 to 7000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details