Pasternack RF Circulators and Isolators PE8417

Description
Isolator With 18 dB Isolation Fr
Request a Quote Datasheet
Description
Isolator With 18 dB Isolation Fr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE8417-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE8417-ND
RF Circulators and Isolators 6099-PE8417-ND
Isolator With 18 dB Isolation Fr

Isolator With 18 dB Isolation Fr

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE8417-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC3838X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 20 dB
View Details
High Power Isolator Drop in 140 to 300MHz - UIYDI5663A - UIY Inc.
Specs
Component Isolator
Package Size 56mm x 63.5mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details