Pasternack RF Circulators and Isolators PE83CR1019

Description
Dual Junction Circulator With 36
Request a Quote Datasheet
Description
Dual Junction Circulator With 36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83CR1019-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83CR1019-ND
RF Circulators and Isolators 6099-PE83CR1019-ND
Dual Junction Circulator With 36

Dual Junction Circulator With 36

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83CR1019-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC3538X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details
Drop in Isolator 10 to 55MHz - UIYDI8080A - UIY Inc.
Specs
Component Isolator
Package Size 80mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details