Pasternack RF Circulators and Isolators PE83IR005

Description
2-4GHZ ISLTR 10W SMA
Request a Quote Datasheet
Description
2-4GHZ ISLTR 10W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83IR005-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83IR005-ND
RF Circulators and Isolators 6099-PE83IR005-ND
2-4GHZ ISLTR 10W SMA

2-4GHZ ISLTR 10W SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83IR005-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1220D - kTB Solutions
Specs
Component Circulator
Frequency Range: 5000 to 6500 MHz
Isolation 18 dB
View Details
RF Isolator coaxial 6 to 27.5GHz - UIYCI1318A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details