Pasternack RF Circulators and Isolators PEWPL0008

Description
57.5 GHz to 62.5 GHz Linear to C
Request a Quote Datasheet
Description
57.5 GHz to 62.5 GHz Linear to C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PEWPL0008-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PEWPL0008-ND
RF Circulators and Isolators 6099-PEWPL0008-ND
57.5 GHz to 62.5 GHz Linear to C

57.5 GHz to 62.5 GHz Linear to C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PEWPL0008-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC1220C - kTB Solutions
Specs
Component Circulator
Frequency Range: 9300 to 18500 MHz
Isolation 18 dB
View Details
Dual Junction Drop in Circulator 7 to 20GHz - UIYDDC1716A - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details