Fairview Microwave Inc. RF Circulators and Isolators SFI1317S

Description
ISOLATOR SMA JACK 135MHZ-175MHZ1
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 135MHZ-175MHZ1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI1317S-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI1317S-ND
RF Circulators and Isolators 5328-SFI1317S-ND
ISOLATOR SMA JACK 135MHZ-175MHZ1

ISOLATOR SMA JACK 135MHZ-175MHZ1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI1317S-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 700 to 900MHz - UIYBCI3434B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Coaxial Circulators - NCC3232X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details