Pasternack RF Circulators and Isolators PE8316

Description
Isolator With 15 dB Isolation Fr
Request a Quote Datasheet
Description
Isolator With 15 dB Isolation Fr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE8316-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE8316-ND
RF Circulators and Isolators 6099-PE8316-ND
Isolator With 15 dB Isolation Fr

Isolator With 15 dB Isolation Fr

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE8316-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC-5000-10000-10-S-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 5000 to 10000 MHz
Isolation 17 dB
View Details
Dual Junction Coaxial Isolator 700 to 3500MHz - UIYCDI6432A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 32mm x 18mm
View Details