Fairview Microwave Inc. RF Circulators and Isolators SFI0206S

Description
ISOLATOR SMA JACK 2GHZ-6GHZ 20 W
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 2GHZ-6GHZ 20 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI0206S-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI0206S-ND
RF Circulators and Isolators 5328-SFI0206S-ND
ISOLATOR SMA JACK 2GHZ-6GHZ 20 W

ISOLATOR SMA JACK 2GHZ-6GHZ 20 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI0206S-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Drop in Circulator 4 to 7GHz - UIYDDC2420A4P - UIY Inc.
Specs
Component Circulator
Package Size 24mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
Coaxial Circulators - NCC6466E - kTB Solutions
Specs
Component Circulator
Frequency Range: 70 to 200 MHz
Isolation 10 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details