Fairview Microwave Inc. RF Circulators and Isolators SFI6996N

Description
ISOLATOR TYPE N JACK 698MHZ-960M
Request a Quote Datasheet
Description
ISOLATOR TYPE N JACK 698MHZ-960M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI6996N-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI6996N-ND
RF Circulators and Isolators 5328-SFI6996N-ND
ISOLATOR TYPE N JACK 698MHZ-960M

ISOLATOR TYPE N JACK 698MHZ-960M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI6996N-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Circulator coaxial type 45 to 270MHz - UIYCC6060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Coaxial Circulators - NCC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details