Fairview Microwave Inc. RF Circulators and Isolators SFI4552N

Description
ISOLATOR TYPE N JACK 450MHZ-520M
Request a Quote Datasheet
Description
ISOLATOR TYPE N JACK 450MHZ-520M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI4552N-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI4552N-ND
RF Circulators and Isolators 5328-SFI4552N-ND
ISOLATOR TYPE N JACK 450MHZ-520M

ISOLATOR TYPE N JACK 450MHZ-520M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI4552N-ND
Product Name RF Circulators and Isolators
Unlock Full Specs
to access all available technical data

Similar Products

SMD Isolator 2.4 to 6GHz - UIYSI10A - UIY Inc.
Specs
Component Isolator
Package Size Φ9.8mm x 7mm
Frequency Range: 2400 to 6000 MHz
View Details
Drop-In Isolators - NDI0915D - kTB Solutions
Specs
Component Isolator
Frequency Range: 7000 to 18000 MHz
Isolation 17 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details