Pasternack RF Circulators and Isolators PEWCR1002

Description
10-15 GHz Waveguide Circulator,
Request a Quote Datasheet
Description
10-15 GHz Waveguide Circulator,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PEWCR1002-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PEWCR1002-ND
RF Circulators and Isolators 6099-PEWCR1002-ND
10-15 GHz Waveguide Circulator,

10-15 GHz Waveguide Circulator,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PEWCR1002-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC2525X - kTB Solutions
Specs
Component Circulator
Frequency Range: 350 to 4000 MHz
Isolation 15 dB
View Details
Drop in Circulator 70 to 130MHz - UIYDC100100A - UIY Inc.
Specs
Component Circulator
Package Size 100mm x 100mm x 40mm
Frequency Range: 70 to 130 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details