Fairview Microwave Inc. RF Circulators and Isolators SFI1317N

Description
ISOLATOR TYPE N JACK 135MHZ-175M
Request a Quote Datasheet
Description
ISOLATOR TYPE N JACK 135MHZ-175M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI1317N-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI1317N-ND
RF Circulators and Isolators 5328-SFI1317N-ND
ISOLATOR TYPE N JACK 135MHZ-175M

ISOLATOR TYPE N JACK 135MHZ-175M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI1317N-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Circulator coaxial type 250 to 1500MHz - UIYCC4550A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details
Coaxial Circulators - NCC3033X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details