Fairview Microwave Inc. RF Circulators and Isolators SFC1826

Description
CIRCULATOR 18-26.5 GHZ 25 W SMA
Request a Quote Datasheet
Description
CIRCULATOR 18-26.5 GHZ 25 W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFC1826-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFC1826-ND
RF Circulators and Isolators 5328-SFC1826-ND
CIRCULATOR 18-26.5 GHZ 25 W SMA

CIRCULATOR 18-26.5 GHZ 25 W SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFC1826-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 92 to 96GHz - UIYWC1027A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 10mm x 27mm x 14mm
View Details
Drop-In Circulators - NDC3538X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details