Fairview Microwave Inc. RF Circulators and Isolators FMWIR1002

Description
WG ISOLATOR WR-15 50-75 GHZ 25 D
Request a Quote Datasheet
Description
WG ISOLATOR WR-15 50-75 GHZ 25 D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMWIR1002-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMWIR1002-ND
RF Circulators and Isolators 5328-FMWIR1002-ND
WG ISOLATOR WR-15 50-75 GHZ 25 D

WG ISOLATOR WR-15 50-75 GHZ 25 D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMWIR1002-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator 7 to 20GHz - UIYDDC1716A - UIY Inc.
Specs
Component Circulator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 7000 to 20000 MHz
View Details
Drop-In Isolators - NDI3234A - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 4000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details