Pasternack RF Circulators and Isolators PE-W15CR001

Description
WR-15 Waveguide Circulator, 61 G
Request a Quote Datasheet
Description
WR-15 Waveguide Circulator, 61 G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE-W15CR001-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE-W15CR001-ND
RF Circulators and Isolators 6099-PE-W15CR001-ND
WR-15 Waveguide Circulator, 61 G

WR-15 Waveguide Circulator, 61 G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE-W15CR001-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI0915D - kTB Solutions
Specs
Component Isolator
Frequency Range: 7000 to 18000 MHz
Isolation 17 dB
View Details
Broadband Circulator drop in 1.8 to 2.0GHz - UIYBDC2525C - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 1800 to 2000 MHz
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details