Pasternack RF Circulators and Isolators PE83CR1015

Description
Dual Junction Circulator with 40
Request a Quote Datasheet
Description
Dual Junction Circulator with 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83CR1015-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83CR1015-ND
RF Circulators and Isolators 6099-PE83CR1015-ND
Dual Junction Circulator with 40

Dual Junction Circulator with 40

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83CR1015-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1919X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 4300 MHz
Isolation 18 dB
View Details
Waveguide Isolator 2400 to 2500MHz - UIYWI220320A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 220mm x 320mm x 106.4mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details