Fairview Microwave Inc. RF Circulators and Isolators SFI3846N

Description
ISOLATOR TYPE N JACK 380MHZ-460M
Request a Quote Datasheet
Description
ISOLATOR TYPE N JACK 380MHZ-460M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI3846N-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI3846N-ND
RF Circulators and Isolators 5328-SFI3846N-ND
ISOLATOR TYPE N JACK 380MHZ-460M

ISOLATOR TYPE N JACK 380MHZ-460M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI3846N-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Broadband Isolator 1 to 2GHz - UIYBCI6466A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details
Coaxial Circulators - NCC5050A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details