Fairview Microwave Inc. RF Circulators and Isolators SFI4080A

Description
ISOLATOR SMA JACK 4GHZ-8GHZ 10 W
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 4GHZ-8GHZ 10 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI4080A-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI4080A-ND
RF Circulators and Isolators 5328-SFI4080A-ND
ISOLATOR SMA JACK 4GHZ-8GHZ 10 W

ISOLATOR SMA JACK 4GHZ-8GHZ 10 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI4080A-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 26.5 to 40GHz - UIYWI2259A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 25.5mm x 59.9mm x 25.9mm
View Details
Coaxial Isolators - NDCI7038X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 1000 MHz
Isolation 35 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details