Fairview Microwave Inc. RF Circulators and Isolators SFC1722N

Description
CIRCULATOR 1.7-2.2 GHZ 10 W TYPE
Request a Quote Datasheet
Description
CIRCULATOR 1.7-2.2 GHZ 10 W TYPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFC1722N-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFC1722N-ND
RF Circulators and Isolators 5328-SFC1722N-ND
CIRCULATOR 1.7-2.2 GHZ 10 W TYPE

CIRCULATOR 1.7-2.2 GHZ 10 W TYPE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFC1722N-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 800 to 1000MHz - UIYBCC3434A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Drop-In Circulators - NDC1313T - kTB Solutions
Specs
Component Circulator
Frequency Range: 1200 to 6000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details