Skyworks Solutions, Inc. RF Circulators and Isolators SKYFR-001803

Description
CIRCULATOR, 2490MHZ - 2690MHZ, 1
Request a Quote Datasheet
Description
CIRCULATOR, 2490MHZ - 2690MHZ, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 863-SKYFR-001803TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
863-SKYFR-001803TR-ND
RF Circulators and Isolators 863-SKYFR-001803TR-ND
CIRCULATOR, 2490MHZ - 2690MHZ, 1

CIRCULATOR, 2490MHZ - 2690MHZ, 1

Buy Now Datasheet
RF Circulators and Isolators - SKYFR-001803 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Circulators and Isolators
SKYFR-001803
RF Circulators and Isolators SKYFR-001803
CIRCULATOR, 2490MHZ - 2690MHZ, 1

CIRCULATOR, 2490MHZ - 2690MHZ, 1

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 863-SKYFR-001803TR-ND SKYFR-001803
Product Name RF Circulators and Isolators RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 93.5 to 94.5GHz - UIYWI2030A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 30mm x 20mm
View Details
Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI5258E - kTB Solutions
Specs
Component Isolator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details