Pasternack RF Circulators and Isolators PE83IR1024

Description
Dual Junction Isolator With 40 d
Request a Quote Datasheet
Description
Dual Junction Isolator With 40 d
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83IR1024-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83IR1024-ND
RF Circulators and Isolators 6099-PE83IR1024-ND
Dual Junction Isolator With 40 d

Dual Junction Isolator With 40 d

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83IR1024-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC3033X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Broadband Isolator Coaxial 8 to 12GHz - UIYBCI1318A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 13mm x 18mm x 13.8mm
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details