Fairview Microwave Inc. RF Circulators and Isolators SFC0780S

Description
CIRCULATOR 0.7-0.8 GHZ 10 W SMA
Request a Quote Datasheet
Description
CIRCULATOR 0.7-0.8 GHZ 10 W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFC0780S-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFC0780S-ND
RF Circulators and Isolators 5328-SFC0780S-ND
CIRCULATOR 0.7-0.8 GHZ 10 W SMA

CIRCULATOR 0.7-0.8 GHZ 10 W SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFC0780S-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5031B - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 31.7mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
Coaxial Isolators - NCI4550X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1100 MHz
Isolation 18 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details