Pasternack RF Circulators and Isolators PE8301

Description
ISOLATOR WITH 18 DB ISOLATION FR
Request a Quote Datasheet
Description
ISOLATOR WITH 18 DB ISOLATION FR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE8301-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE8301-ND
RF Circulators and Isolators 6099-PE8301-ND
ISOLATOR WITH 18 DB ISOLATION FR

ISOLATOR WITH 18 DB ISOLATION FR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE8301-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI6237A - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 8000 MHz
Isolation 13 dB
View Details
Drop in Circulator 250 to 1300MHz - UIYDC4242A - UIY Inc.
Specs
Component Circulator
Package Size 42mm x 42mm x 13mm
Frequency Range: 250 to 1300 MHz
View Details