Pasternack RF Circulators and Isolators PE83CR001

Description
CIR 700-800MHZ SMA 10W
Request a Quote Datasheet
Description
CIR 700-800MHZ SMA 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83CR001-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83CR001-ND
RF Circulators and Isolators 6099-PE83CR001-ND
CIR 700-800MHZ SMA 10W

CIR 700-800MHZ SMA 10W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83CR001-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI2532X - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 4000 MHz
Isolation 15 dB
View Details
RF Isolator coaxial 4.0 to 7.2GHz - UIYCI1522A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 15mm x 22.5mm x 13.8mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details