Fairview Microwave Inc. RF Circulators and Isolators SFI1020-N

Description
ISOLATOR TYPE N JACK 1GHZ-2GHZ 1
Request a Quote Datasheet
Description
ISOLATOR TYPE N JACK 1GHZ-2GHZ 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI1020-N-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI1020-N-ND
RF Circulators and Isolators 5328-SFI1020-N-ND
ISOLATOR TYPE N JACK 1GHZ-2GHZ 1

ISOLATOR TYPE N JACK 1GHZ-2GHZ 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI1020-N-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 10 to 55MHz - UIYCI8080A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 80mm x 80mm x 28mm
View Details
Drop-In Circulators - NDC6466K - kTB Solutions
Specs
Component Circulator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details