Fairview Microwave Inc. RF Circulators and Isolators SFC0206S

Description
CIRCULATOR 2-6 GHZ 25 W SMA
Request a Quote Datasheet
Description
CIRCULATOR 2-6 GHZ 25 W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFC0206S-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFC0206S-ND
RF Circulators and Isolators 5328-SFC0206S-ND
CIRCULATOR 2-6 GHZ 25 W SMA

CIRCULATOR 2-6 GHZ 25 W SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFC0206S-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 3 to 6GHz - UIYBDC2528A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
Drop-In Circulators - NDC6466H - kTB Solutions
Specs
Component Circulator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details