Pasternack RF Circulators and Isolators PE8313

Description
Isolator With 20 dB Isolation Fr
Request a Quote Datasheet
Description
Isolator With 20 dB Isolation Fr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE8313-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE8313-ND
RF Circulators and Isolators 6099-PE8313-ND
Isolator With 20 dB Isolation Fr

Isolator With 20 dB Isolation Fr

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE8313-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1623D - kTB Solutions
Specs
Component Isolator
Frequency Range: 5000 to 7000 MHz
Isolation 18 dB
View Details
Waveguide Isolator 18 to 26.5GHz - UIYWI2869A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 22.4mm x 69mm x 28mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details