Pasternack RF Circulators and Isolators PE83CR1032

Description
CIR 26.5-40GHZ 2.92MM 10W
Request a Quote Datasheet
Description
CIR 26.5-40GHZ 2.92MM 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83CR1032-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83CR1032-ND
RF Circulators and Isolators 6099-PE83CR1032-ND
CIR 26.5-40GHZ 2.92MM 10W

CIR 26.5-40GHZ 2.92MM 10W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83CR1032-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC1317C - kTB Solutions
Specs
Component Circulator
Frequency Range: 7000 to 13000 MHz
Isolation 16 dB
View Details
Dual Junction Drop in Isolator 200 to 3600MHz - UIYDDI5031A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 31.7mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details