Pasternack RF Circulators and Isolators PE-W137IR001

Description
WR-137 Waveguide Isolator from 5
Request a Quote Datasheet
Description
WR-137 Waveguide Isolator from 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE-W137IR001-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE-W137IR001-ND
RF Circulators and Isolators 6099-PE-W137IR001-ND
WR-137 Waveguide Isolator from 5

WR-137 Waveguide Isolator from 5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE-W137IR001-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC-24250-33400-5-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 24250 to 33400 MHz
Isolation 14 dB
View Details
Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5031A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 31.7mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details