Fairview Microwave Inc. RF Circulators and Isolators SFC2040A

Description
CIRCULATOR 2-4 GHZ 10 W SMA
Request a Quote Datasheet
Description
CIRCULATOR 2-4 GHZ 10 W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFC2040A-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFC2040A-ND
RF Circulators and Isolators 5328-SFC2040A-ND
CIRCULATOR 2-4 GHZ 10 W SMA

CIRCULATOR 2-4 GHZ 10 W SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFC2040A-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Microstrip Circulator 7 to 9.5GHz - UIYMC77A - UIY Inc.
Specs
Component Circulator
Package Size 7mm x 7mm x 3.5mm
Frequency Range: 7000 to 9500 MHz
View Details
Coaxial Circulators - NCC1623C - kTB Solutions
Specs
Component Circulator
Frequency Range: 5725 to 5850 MHz
Isolation 23 dB
View Details
L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details