Skyworks Solutions, Inc. RF Circulators and Isolators SKYFR-001385

Description
CIRCULATOR, ROBUST LEAD
Request a Quote Datasheet
Description
CIRCULATOR, ROBUST LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 863-SKYFR-001385TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
863-SKYFR-001385TR-ND
RF Circulators and Isolators 863-SKYFR-001385TR-ND
CIRCULATOR, ROBUST LEAD

CIRCULATOR, ROBUST LEAD

Buy Now Datasheet
RF Circulators and Isolators - SKYFR-001385 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Circulators and Isolators
SKYFR-001385
RF Circulators and Isolators SKYFR-001385
CIRCULATOR, ROBUST LEAD

CIRCULATOR, ROBUST LEAD

Buy Now
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
SKYFR-001385
RF and Wireless - RF Circulators and Isolators SKYFR-001385
CIRCULATOR, ROBUST LEAD

CIRCULATOR, ROBUST LEAD

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 863-SKYFR-001385TR-ND SKYFR-001385 SKYFR-001385
Product Name RF Circulators and Isolators RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC2528B - kTB Solutions
Specs
Component Circulator
Frequency Range: 800 to 4000 MHz
Isolation 20 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Drop in Isolator 88 to 108MHz - UIYBDI6060B - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 88 to 108 MHz
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details