Pasternack RF Circulators and Isolators PE8401

Description
Circulator with 18 dB Isolation
Request a Quote Datasheet
Description
Circulator with 18 dB Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE8401-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE8401-ND
RF Circulators and Isolators 6099-PE8401-ND
Circulator with 18 dB Isolation

Circulator with 18 dB Isolation

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE8401-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI1919X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 4300 MHz
Isolation 18 dB
View Details
Microstrip Circulator 5 to 7.5GHz - UIYMC1010A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 7500 MHz
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details