Fairview Microwave Inc. RF Circulators and Isolators FMWIR1004

Description
WG ISOLATOR WR-22 33-50 GHZ 25 D
Request a Quote Datasheet
Description
WG ISOLATOR WR-22 33-50 GHZ 25 D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMWIR1004-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMWIR1004-ND
RF Circulators and Isolators 5328-FMWIR1004-ND
WG ISOLATOR WR-22 33-50 GHZ 25 D

WG ISOLATOR WR-22 33-50 GHZ 25 D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMWIR1004-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 1225 to 1875MHz - UIYBDI3538E - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 13mm
Frequency Range: 1225 to 1875 MHz
View Details
Drop-In Circulators - NDC1623D - kTB Solutions
Specs
Component Circulator
Frequency Range: 5000 to 6500 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details