Fairview Microwave Inc. RF Circulators and Isolators SFI1822

Description
ISOLATOR SMA JACK 17.3GHZ-22GHZ
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 17.3GHZ-22GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI1822-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI1822-ND
RF Circulators and Isolators 5328-SFI1822-ND
ISOLATOR SMA JACK 17.3GHZ-22GHZ

ISOLATOR SMA JACK 17.3GHZ-22GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI1822-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

4 Port Dual Junction Broadband Circulator Coaxial 12 to 18GHz - UIYBCC2618B4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 26mm x 18mm x 13.8mm
View Details
Coaxial Circulators - NCC3232X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details