Fairview Microwave Inc. RF Circulators and Isolators SFI6996S

Description
ISOLATOR SMA JACK 698MHZ-960MHZ1
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 698MHZ-960MHZ1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI6996S-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI6996S-ND
RF Circulators and Isolators 5328-SFI6996S-ND
ISOLATOR SMA JACK 698MHZ-960MHZ1

ISOLATOR SMA JACK 698MHZ-960MHZ1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI6996S-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Circulator coaxial type 45 to 270MHz - UIYCC6060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Coaxial Circulators - NCC-2000-4000-K5-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details