Pasternack RF Circulators and Isolators PE83CR000

Description
CIR 7-12.4GHZ SMA 10W
Request a Quote Datasheet
Description
CIR 7-12.4GHZ SMA 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83CR000-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83CR000-ND
RF Circulators and Isolators 6099-PE83CR000-ND
CIR 7-12.4GHZ SMA 10W

CIR 7-12.4GHZ SMA 10W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83CR000-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-2400-2500-K75-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2400 to 2500 MHz
Isolation 20 dB
View Details
High power Circulator Drop in type 60 to 200MHz - UIYDC8080B - UIY Inc.
Specs
Component Circulator
Package Size 80mm x 80mm x 18mm
Frequency Range: 60 to 200 MHz
View Details